Manufacturer: STMicroelectronics
Win Source Part Number: 090620-TDA7377
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 35W x 2 @ 4 Ohm; 10W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB DUAL/QUAD 35W Product overview: TDA7377 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7377 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB DUAL/QUAD 35W
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB
IC AMP CLASS AB DUAL/QUAD 35W
IC AMP CLASS AB DUAL/QUAD 35W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 090620-TDA7377 | 742-TDA7377 | TDA7377 | TDA7377 | TDA7377 | TDA7377 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7377 | Dual Quad 35W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 35 watts | 35 watts | 35 watts | |||
| Operation Class | Class A; Class AB | Class AB |