Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Differential input, dual BTL output power amplifier with programmable clip detection Product overview: TDA7376PDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7376PDTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 796560-TDA7376PDTR
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: PowerSO-36 Exposed Top Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 40W x 2 @ 4 Ohm
Family Name: TDA7376
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): TDA7376PD;
Introduction Date: December 13, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC AMP AB STEREO 40W POWERSO-36
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
AUDIO POWER AMPLIFIER, AB, -40TO150DEG C ROHS COMPLIANT: YES
IC AMP AB STEREO 40W POWERSO-36
IC AMP AB STEREO 40W POWERSO-36
Audio Amplifiers 2 x 35W Pwr AMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-11668-6-ND | 742-TDA7376PDTR | 796560-TDA7376PDTR | TDA7376PDTR | TDA7376PDTR | 69AH2951 | TDA7376PDTR | TDA7376PDTR | TDA7376PDTR |
| Product Name | Audio Amplifiers | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7376PDTR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Power Amplifier, Ab, -40To150Deg C Rohs Compliant Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||||
| Output Power | 40 watts | 40 watts | 40 watts | 40 watts | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |