Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Differential input, dual BTL output power amplifier with programmable clip detection Product overview: TDA7376PD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7376PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266181-TDA7376PD
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 Exposed Top Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7376
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 18V
Max Output Power x Channels at Load: 40W x 2 at 4Ohm
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
IC AMP AB STEREO 40W POWERSO-36
Audio Amplifiers 2 x 35W Pwr AMP
IC AMP AB STEREO 40W POWERSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-11752-5-ND | 742-TDA7376PD | 1266181-TDA7376PD | TDA7376PD | TDA7376PD | TDA7376PD | TDA7376PD |
| Product Name | Audio Amplifiers | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7376PD | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 40 watts | 40 watts | 40 watts | 40 watts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |