Audio Amp Speaker 2-CH Stereo 37W Class-AB Automotive 15-Pin(15+Tab) MULTIWATT V Tube Product overview: TDA7376B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 37W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 37W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7376B can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
STMicroelectronics, TDA7376B
STMicroelectronics, TDA7376B
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
IC AMP AB STEREO 40W 15MULTIWATT
Audio Amplifiers 2X35W Pwr Amplifier
IC AMP AB STEREO 40W 15MULTIWATT
AMPLIFIER, CLASS AB, 80W, MULTIWATT-15; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:80W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt; No. of Pins:15Pins; Load Impedance:4ohm; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-TDA7376B | 497-11751-5-ND | 1906845P | 1904928 | TDA7376B | TDA7376B | TDA7376B | TDA7376B | 18AC7831 |
| Product Name | Automotive 37W Audio Amplifier | Audio Amplifiers | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier, Class Ab, 80W, Multiwatt-15; Amplifier Class Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | Rail/Tube | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt | Multiwatt | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | |||
| Features | Thermal Shutdown Protection |