Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 847381-TDA7375AV
Features: Amplifier IC
Package: Tube
Part Status: Obsolete
Family Name: TDA7375
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Dual SE or dual BTL output power amplifier with stand-by input and clip detection Product overview: TDA7375AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7375AV can be used for catalog matching and distributor lookup.
IC AMP AB DUAL/QUAD 15MULTIWATT
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
IC AMP AB DUAL/QUAD 15MULTIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-3974-5-ND | 847381-TDA7375AV | 742-TDA7375AV | TDA7375AV | TDA7375AV | TDA7375AV |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7375AV | Dual Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 43 watts | 43 watts | 43 watts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |