6.5W, 4 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT V-15 Product overview: TDA7370BV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 6.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7370BV can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 796558-TDA7370BV
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm; 6.5W x 4 @ 4 Ohm
Family Name: TDA7370
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-Multiwatt
Alternative Parts (Cross-Reference): TDA7375V; E-TDA7375V;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
IC AMP AB DUAL/QUAD 15MULTIWATT
IC AMP AB DUAL/QUAD 15MULTIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7370BV | 796558-TDA7370BV | TDA7370BV | TDA7370BV | TDA7370BV |
| Product Name | Quad 6.5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7370BV | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | Rail/Tube | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) |