Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
9W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT-15 Product overview: TDA7365 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 9W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7365 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266171-TDA7365
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 9W x 2 @ 2 Ohm
Family Name: TDA7365
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 15-Multiwatt
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC AMP AB STEREO 9W 15MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
IC AMP AB STEREO 9W 15MULTIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-11750-5-ND | 742-TDA7365 | 1266171-TDA7365 | TDA7365 | TDA7365 | TDA7365 |
| Product Name | Audio Amplifiers | Dual 9W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7365 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 9 watts | 9 watts | 9 watts | 9 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |