Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 796557-TDA7360HS
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-11 (Horizontal, Bent and Staggered Leads)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 22W x 1 @ 3.2 Ohm; 12W x 2 @ 1.6 Ohm
Family Name: TDA7360
Categories: Integrated Circuits (ICs)
Manufacturer Package: 11-Multiwatt
Alternative Parts (Cross-Reference): NJM2073D; NJM#2073D; TA7280P(KIA6280H); TA7280PQ(A);
Introduction Date: November 13, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
12W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT H-11 Product overview: TDA7360HS from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7360HS can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB MONO/STER 11MULTIWATT
IC AMP AB MONO/STER 11MULTIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7360HS-ND | 796557-TDA7360HS | 742-TDA7360HS | TDA7360HS | TDA7360HS | TDA7360HS |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7360HS | Dual 12W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |