Manufacturer: STMicroelectronics
Win Source Part Number: 215967-TDA7350A
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 22W x 1 @ 3.2 Ohm; 11W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
11W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11 Product overview: TDA7350A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7350A can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB MONO/STER 11MULTIWATT
IC AMP AB MONO/STER 11MULTIWATT
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB MONO/STER 11MULTIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 215967-TDA7350A | 742-TDA7350A | 497-3972-5-ND | TDA7350A | TDA7350A | TDA7350A | TDA7350A |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7350A | Dual 11W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB |