Manufacturer: STMicroelectronics
Win Source Part Number: 1266170-TDA7350
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 11-Multiwatt
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7350
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 18V
Max Output Power x Channels at Load: 22W x 1 at 3.2Ohm; 11W x 2 at 2Ohm
22W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT-11 Product overview: TDA7350 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7350 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB MONO/STER 11MULTIWATT
IC AMP AB MONO/STER 11MULTIWATT
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1266170-TDA7350 | 742-TDA7350 | TDA7350-ND | TDA7350 | TDA7350 | TDA7350 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7350 | Dual 22W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |