STMicroelectronics Audio Special Purpose - TDA7340G TDA7340G

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054090-TDA7340G Packaging: Tray Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PQFP (10x10) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054090-TDA7340G Packaging: Tray Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PQFP (10x10) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7340G - 054090-TDA7340G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7340G
054090-TDA7340G
Audio Special Purpose - TDA7340G 054090-TDA7340G
Manufacturer: STMicroelectronics Win Source Part Number: 054090-TDA7340G Packaging: Tray Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PQFP (10x10) Purpose: Audio Signal Processor Supply Voltage - Operating: 6 V to 10 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054090-TDA7340G
Packaging: Tray
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PQFP (10x10)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - TDA7340G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7340G
Audio Special Purpose TDA7340G
Audio Audio Signal Processor 2 Channel 44-PQFP (10x10)

Audio Audio Signal Processor 2 Channel 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 054090-TDA7340G TDA7340G
Product Name Audio Special Purpose - TDA7340G Audio Special Purpose
Supply Voltage (VS) 6 to 10 volts 6 to 10 volts
Unlock Full Specs
to access all available technical data