Manufacturer: STMicroelectronics
Win Source Part Number: 215949-TDA7333013TR
Packaging: Reel - TR
Specifications: 4.275MHz
Applications: Communication Systems
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Demodulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Audio Demodulator 1 Channel 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 215949-TDA7333013TR | TDA7333013TR |
| Product Name | Audio Special Purpose - TDA7333013TR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |