Manufacturer: STMicroelectronics
Win Source Part Number: 215948-TDA7333
Packaging: Reel - TR
Specifications: 4.275MHz
Applications: Communication Systems
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Demodulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 215948-TDA7333 |
| Product Name | Audio Special Purpose - TDA7333 |
| Supply Voltage (VS) | 3 to 3.6 volts |