STMicroelectronics RF Demodulators - TDA7331D TDA7331D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 215946-TDA7331D Packaging: Tube/Rail Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SO Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 215946-TDA7331D Packaging: Tube/Rail Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SO Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TDA7331D - 215946-TDA7331D - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TDA7331D
215946-TDA7331D
RF Demodulators - TDA7331D 215946-TDA7331D
Manufacturer: STMicroelectronics Win Source Part Number: 215946-TDA7331D Packaging: Tube/Rail Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SO Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 215946-TDA7331D
Packaging: Tube/Rail
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SO
Purpose: Demodulator, Filter
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 215946-TDA7331D
Product Name RF Demodulators - TDA7331D
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details