Manufacturer: STMicroelectronics
Win Source Part Number: 1266161-TDA7319
Packaging: Tube
Specifications: 1dB
Applications: Automotive Audio, Consumer Audio
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: TDA7319
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 10.5V
Audio Audio Tone Processor 2 Channel 20-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266161-TDA7319 | TDA7319 |
| Product Name | Audio Special Purpose - TDA7319 | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10.5 volts | 6 to 10.5 volts |