Manufacturer: STMicroelectronics
Win Source Part Number: 088041-TDA7318D
Packaging: Tube/Rail
Specifications: 1.25dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 2 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 088041-TDA7318D | TDA7318D |
| Product Name | Audio Special Purpose - TDA7318D | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10 volts | 6 to 10 volts |