Manufacturer: STMicroelectronics
Win Source Part Number: 1266159-TDA7309D
Packaging: Tube
Specifications: 1dB
Applications: Audio Systems
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: TDA7309
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 10V
Audio Audio Signal Processor 2 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266159-TDA7309D | TDA7309D |
| Product Name | Audio Special Purpose - TDA7309D | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10 volts | 6 to 10 volts |