IC AMP CLASS AB MONO 2W 8SO
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 2W 8SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TDA7299 | TDA7299 | TDA7299 | TDA7299 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Removed |