28W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM7, HEPTAWATT-7 Product overview: TDA7298V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 28W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7298V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054088-TDA7298V
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 28W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 7-HEPTAWATT
Dimension: Heptawatt-7 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±6 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
IC AMP AB MONO 28W 7HEPTAWATT
IC AMP AB MONO 28W 7HEPTAWATT
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7298V | 054088-TDA7298V | TDA7298V-ND | TDA7298V | TDA7298V | TDA7298V |
| Product Name | 28W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7298V | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | 7-HEPTAWATT | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Heptawatt-7 (Vertical, Bent and Staggered Leads) | |
| Supply Voltage (VS) | 6 to 22 volts | 6 to 22 volts | 22 to 6 volts | 6 to 22 volts |