STMicroelectronics 28W Audio Amplifier TDA7298

Description
28W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM7, HEPTAWATT-7 Product overview: TDA7298 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 28W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7298 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
28W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM7, HEPTAWATT-7 Product overview: TDA7298 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 28W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7298 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28W Audio Amplifier - 742-TDA7298 - ERSAELECTRONICS PTE. LTD.
Singapore
28W Audio Amplifier
742-TDA7298
28W Audio Amplifier 742-TDA7298
28W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM7, HEPTAWATT-7 Product overview: TDA7298 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 28W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7298 can be used for catalog matching and distributor lookup.

28W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM7, HEPTAWATT-7 Product overview: TDA7298 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 28W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7298 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA7298 - 054087-TDA7298 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7298
054087-TDA7298
Linear - Linear - Amplifiers - Audio - TDA7298 054087-TDA7298
Manufacturer: STMicroelectronics Win Source Part Number: 054087-TDA7298 Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 28W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 7-HEPTAWATT Dimension: Heptawatt-7 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: ±6 V to 22 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054087-TDA7298
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 28W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 7-HEPTAWATT
Dimension: Heptawatt-7 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±6 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA7298 054087-TDA7298
Product Name 28W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7298
Supply Voltage (VS) 6 to ? volts 6 to 22 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Number of Pins 7
Unlock Full Specs
to access all available technical data