Manufacturer: STMicroelectronics
Win Source Part Number: 037942-TDA7297SA
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Clipwatt
Dimension: Clipwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 6.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
10W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM15, CLIPWATT-15 Product overview: TDA7297SA from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7297SA can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
Audio Power Amplifier, 0 C, Clippwatt, 70 C RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
IC AMP AB STEREO 10W 15CLIPWATT
IC AMP AB STEREO 10W 15CLIPWATT
IC AMP AB STEREO 10W 15CLIPWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 037942-TDA7297SA | 742-TDA7297SA | 497-11953-5-ND | 13T9590 | TDA7297SA | TDA7297SA | TDA7297SA | TDA7297SA |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7297SA | Dual 10W Audio Amplifier | Audio Amplifiers | Audio Power Amplifier, 0 C, Clippwatt, 70 C Rohs Compliant Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6.5 to 18 volts | 15 volts | 6.5 to 18 volts | 6.5 to 18 volts | 18 to 6.5 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB |