60W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT-15 Product overview: TDA7296S from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7296S can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 899412-TDA7296S
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Package: Tube
Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TDA7296
Categories: Integrated Circuits (ICs)
Case / Package: 15-Multiwatt
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
IC AMP AUDIO 60W AB MULTIWATT15
IC AMP AB MONO 60W 15MULTIWATT
IC AMP AB MONO 60W 15MULTIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7296S | 899412-TDA7296S | TDA7296S-ND | TDA7296S | 761-TDA7296S | TDA7296S | TDA7296S |
| Product Name | 60W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7296S | Audio Amplifiers | Audio Amplifiers | IC AMP AUDIO 60W AB MULTIWATT15 | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 35 volts | 10 to 35 volts | 10 to 35 volts | 35 volts | 35 to 10 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | 15-Multiwatt | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | |
| Operation Class | Class A; Class AB | Class AB | Class AB |