Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
DMOS Audio Amp,80W,Mute/Stby,TD
Manufacturer: STMicroelectronics
Win Source Part Number: 037602-TDA7295
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 80W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±10 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
80W DMOS Audio Amp IC, 40V, 8R, 1Ch, Through Hole Product overview: TDA7295 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80W, 40V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Through-Hole, 80W, 40V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7295 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Audio Amplifiers 80W Audio Amplifier
IC AMP AB MONO 80W 15MULTIWATT
IC AMP AB MONO 80W 15MULTIWATT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-3965-5-ND | 218462 | 218462P | 037602-TDA7295 | 742-TDA7295 | TDA7295 | TDA7295 | TDA7295 | TDA7295 |
| Product Name | Audio Amplifiers | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - TDA7295 | Through-Hole 80W 40V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | ? to 40 volts | 10 to 40 volts | 40 to 10 volts | ||||
| Output Power | 80 watts | 80 watts | 80 watts | 80 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class AB | Class A; Class AB | Class AB |