Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 089280-TDA7294V
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 8 Ohm
Family Name: TDA7294
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±10 V to 40 V
Alternative Parts (Cross-Reference): NTE7197; TDA7294HS;
Introduction Date: March 08, 1996
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
100W Mono Class-AB Audio Amp IC, 4R, 40V, TO-220-15 Product overview: TDA7294V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 40V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W, 40V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7294V can be used for catalog matching and distributor lookup.
STMicroelectronics TDA7294V
IC AMP AB MONO 100W 15MULTIWATT
Audio Amplifiers 100W Audio Amplifier
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
单声道 100Wx1@8Ω AB类功放 MultiwAtt-15 Audio Power OpAmps ROHS
IC AMP AB MONO 100W 15MULTIWATT
Audio Power Amplifier, AB, 1, 100 W, 10V to 40V, Multiwatt, 15 RoHS Compliant: Yes
IC AMP AB MONO 100W 15MULTIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-2171-5-ND | 089280-TDA7294V | 742-TDA7294V | 1891172P | 9208919 | TDA7294V | TDA7294V | TDA7294V | TDA7294V | TDA7294V | 59M7647 | TDA7294V |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7294V | 100W 40V TO-220 Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, Ab, 1, 100 W, 10V To 40V, Multiwatt, 15 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||||||||
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 10 to 40 volts | 10 to 40 volts | 10 to 40 volts | 40 to 10 volts | ||||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Operation Class | Class AB | Class A; Class AB | Class AB |