Manufacturer: STMicroelectronics
Win Source Part Number: 212746-TDA7294HS
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Supply Voltage - Operating: ±10 V to 40 V
Alternative Parts (Cross-Reference): TDA7294V; NTE7197;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
100 V, 100 W DMOS audio amplifier with mute and standby Product overview: TDA7294HS from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 100 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100 V, 100 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7294HS can be used for catalog matching and distributor lookup.
IC AMP AB MONO 100W 15MULTIWATT
IC AMP AB MONO 100W 15MULTIWATT
AUDIO AMPLIFIER, AB, 0 TO 70DEG C; Output Power:100W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:Multiwatt; No. of Pins:15Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
IC AMP AB MONO 100W 15MULTIWATT
Audio Amplifiers 100V, 100W DMOS AMP Up to 40V Mute STDBY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 212746-TDA7294HS | 497-8882-5-ND | 742-TDA7294HS | TDA7294HS | TDA7294HS | 14T6531 | TDA7294HS | TDA7294HS | TDA7294HS |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7294HS | Audio Amplifiers | 100 V 100 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifier, Ab, 0 To 70Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 40 to 10 volts | 10 to 40 volts | 10 to 40 volts | ||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | 100 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||
| Package Type | 15-Multiwatt | Multiwatt-15 (Horizontal, Bent and Staggered Leads) | Rail/Tube | Multiwatt-15 (Horizontal, Bent and Staggered Leads) | Through Hole | Multiwatt-15 (Horizontal, Bent and Staggered Leads) |