Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
100W Mono Class-AB Audio Amp IC, 50V Dual Supply, 4R Load Product overview: TDA7293V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W, 50V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W, 50V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7293V can be used for catalog matching and distributor lookup.
DMOS Audio Amp,100W,Mute/Stby,T
Manufacturer: STMicroelectronics
Win Source Part Number: 083431-TDA7293V
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Family Name: TDA7293
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±12 V to 50 V
Alternative Parts (Cross-Reference): STK404-100SC-E; STK404-070-E; STK404-070N-E; STK0080A;
Introduction Date: January 03, 2000
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
IC AMP AB MONO 100W 15MULTIWATT
Audio Power Amplifier, AB, 1, 100 W, 12V to 50V, Multiwatt, 15 RoHS Compliant: Yes
IC AMP AB MONO 100W 15MULTIWATT
IC AMP AB MONO 100W 15MULTIWATT
Audio Amplifiers 100W Audio Amplifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-2170-5-ND | 742-TDA7293V | 218478P | 9196563 | 083431-TDA7293V | TDA7293V | TDA7293V | 34X3090 | TDA7293V | TDA7293V | TDA7293V |
| Product Name | Audio Amplifiers | Dual 100W 50V Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - TDA7293V | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amplifier, Ab, 1, 100 W, 12V To 50V, Multiwatt, 15 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||||
| Supply Voltage (VS) | 12 to 50 volts | ? to 50 volts | 12 to 50 volts | 12 to 50 volts | 50 to 12 volts | ||||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Operation Class | Class AB | Class A; Class AB | Class AB |