Manufacturer: STMicroelectronics
Win Source Part Number: 215928-TDA7293HS
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Supply Voltage - Operating: ±12 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
120 V / 100 W DMOS audio amplifier with mute and standby Product overview: TDA7293HS from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 100 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 120 V, 100 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7293HS can be used for catalog matching and distributor lookup.
IC AMP AB MONO 100W 15MULTIWATT
IC AMP AB MONO 100W 15MULTIWATT
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Audio Amplifiers 100W Audio Amplifier
IC AMP AB MONO 100W 15MULTIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 215928-TDA7293HS | 497-8865-5-ND | 742-TDA7293HS | TDA7293HS | TDA7293HS | TDA7293HS | TDA7293HS | TDA7293HS |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7293HS | Audio Amplifiers | 120 V 100 W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 12 to 50 volts | 12 to 50 volts | 50 to 12 volts | 12 to 50 volts | ||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB |