STMicroelectronics 120 V 100 W Audio Amplifier TDA7293

Description
120 V / 100 W DMOS audio amplifier with mute and standby Product overview: TDA7293 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 100 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 120 V, 100 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7293 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 V / 100 W DMOS audio amplifier with mute and standby Product overview: TDA7293 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 100 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 120 V, 100 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7293 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 V 100 W Audio Amplifier - 742-TDA7293 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 V 100 W Audio Amplifier
742-TDA7293
120 V 100 W Audio Amplifier 742-TDA7293
120 V / 100 W DMOS audio amplifier with mute and standby Product overview: TDA7293 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 100 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 120 V, 100 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7293 can be used for catalog matching and distributor lookup.

120 V / 100 W DMOS audio amplifier with mute and standby Product overview: TDA7293 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 100 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 120 V, 100 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7293 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA7293 - 089274-TDA7293 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7293
089274-TDA7293
Linear - Linear - Amplifiers - Audio - TDA7293 089274-TDA7293
Manufacturer: STMicroelectronics Win Source Part Number: 089274-TDA7293 Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 15-Multiwatt Dimension: Multiwatt-15 (Horizontal, Bent and Staggered Leads) Supply Voltage - Operating: ±12 V to 50 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Consumer Electronics, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 089274-TDA7293
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Supply Voltage - Operating: ±12 V to 50 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA7293 089274-TDA7293
Product Name 120 V 100 W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7293
RoHS Compliant RoHS
Supply Voltage (VS) 12 to 50 volts
Output Power 100 watts
Unlock Full Specs
to access all available technical data