40 W + 40 W stereo amplifier with mute and standby Product overview: TDA7292 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 40 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7292 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 089511-TDA7292
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 16 V to 66 V, ±8 V to 33 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Consumer Electronics, Portable Devices
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STEREO 40W 11MULTIWATT
AUDIO AMPLIFIER, AB, 0 TO 70DEG C; Output Power:80W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:± 8V to ± 33V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
Audio Amplifiers 40W, 40W Stereo Amp Up to 33V Mute STDBY
IC AMP AB STEREO 40W 11MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7292 | 089511-TDA7292 | 497-11952-5-ND | TDA7292 | 52R2330 | TDA7292 | TDA7292 | TDA7292 |
| Product Name | 40 W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7292 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifier, Ab, 0 To 70Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | ? to 35 volts | 16 to 66 volts | 16 to 66 volts | 33 to 16 volts | 8 to 33 volts | 16 to 33 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Rail/Tube | 11-Multiwatt | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | |||
| Output Power | 40 watts | 40 watts | 80 watts | 40 watts | 40 watts |