TDA7269A,Audio amplifier stereo 2 x 14W
TDA7269A,Audio amplifier stereo 2 x 14W
TDA7269A,Audio amplifier stereo 2 x 14W
Manufacturer: STMicroelectronics
Win Source Part Number: 037858-TDA7269A
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 14W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±5 V to 20 V
Alternative Parts (Cross-Reference): TDA7499; OPA1678IDRGR; TDA7269A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
2x14W Stereo Audio Amp, 5V-20V Dual Supply, 80dB Gain Product overview: TDA7269A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 5V, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7269A can be used for catalog matching and distributor lookup.
AUDIO POWER AMP, AB, 0 TO 70DEG C; Output Power:14W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STEREO 14W 11MULTIWATT
IC AMP AB STEREO 14W 11MULTIWATT
IC AMP AB STEREO 14W 11MULTIWATT
Audio Amplifiers 14W Stereo Amplifier
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7959233 | 7959233P | 037858-TDA7269A | 497-3964-5-ND | 742-TDA7269A | 14T6530 | TDA7269A | TDA7269A | TDA7269A | TDA7269A | TDA7269A |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - TDA7269A | Audio Amplifiers | Dual 5V 20V Audio Amplifier | Audio Power Amp, Ab, 0 To 70Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards | RoHS | RoHS | |||||||||
| Package Type | Multiwatt v | Multiwatt | 11-Multiwatt | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | |||
| Operating Range | Speaker, television | Television, Speaker | |||||||||
| Number of Pins | 11 | 11 | |||||||||
| Supply Voltage (VS) | 5 to 20 volts | 5 to 20 volts | ? to 20 volts | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts |