STMicroelectronics, Inc. Dual 10W Audio Amplifier TDA7269

Description
10W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT-11 Product overview: TDA7269 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7269 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT-11 Product overview: TDA7269 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7269 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10W Audio Amplifier - 742-TDA7269 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10W Audio Amplifier
742-TDA7269
Dual 10W Audio Amplifier 742-TDA7269
10W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT-11 Product overview: TDA7269 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7269 can be used for catalog matching and distributor lookup.

10W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT-11 Product overview: TDA7269 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7269 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TDA7269-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TDA7269-ND
Audio Amplifiers TDA7269-ND
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt

Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TDA7269 - 1266153-TDA7269 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7269
1266153-TDA7269
Linear - Linear - Amplifiers - Audio - TDA7269 1266153-TDA7269
Manufacturer: STMicroelectronics Win Source Part Number: 1266153-TDA7269 Packaging: Tube Type: Class AB Mounting Style: Through Hole Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Supplier Device Package: 11-Multiwatt Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: Multiwatt-11 (Vertical, Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: TDA7269 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): ±5V ~ 20V Max Output Power x Channels at Load: 10W x 2 at 8Ohm

Manufacturer: STMicroelectronics
Win Source Part Number: 1266153-TDA7269
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 11-Multiwatt
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7269
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): ±5V ~ 20V
Max Output Power x Channels at Load: 10W x 2 at 8Ohm

Buy Now
Linear - Amplifiers - Audio - TDA7269 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7269
Linear - Amplifiers - Audio TDA7269
IC AMP AB STEREO 10W 11MULTIWATT

IC AMP AB STEREO 10W 11MULTIWATT

Supplier's Site Datasheet
Audio Amplifiers - TDA7269 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7269
Audio Amplifiers TDA7269
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt

Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA7269
Integrated Circuits (ICs) - Linear - Amplifiers TDA7269
IC AMP AB STEREO 10W 11MULTIWATT

IC AMP AB STEREO 10W 11MULTIWATT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-TDA7269 TDA7269-ND 1266153-TDA7269 TDA7269 TDA7269 TDA7269
Product Name Dual 10W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TDA7269 Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube Multiwatt-11 (Vertical, Bent and Staggered Leads) Multiwatt-11 (Vertical, Bent and Staggered Leads) Multiwatt-11 (Vertical, Bent and Staggered Leads)
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data