Manufacturer: STMicroelectronics
Win Source Part Number: 090867-TDA7268
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PowerDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 16-PowerDIP
2W, 2 CHANNEL, AUDIO AMPLIFIER, PDIP16, POWER, DIP-16 Product overview: TDA7268 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7268 can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 2W 16POWERDIP
IC AMP AB STEREO 2W 16POWERDIP
Amplifier IC 2-Channel (Stereo) Class AB 16-PowerDIP
IC AMP AB STEREO 2W 16POWERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 090867-TDA7268 | 497-3963-5-ND | 742-TDA7268 | TDA7268 | TDA7268 | TDA7268 | 761-TDA7268 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7268 | Audio Amplifiers | Dual 2W DIP Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | IC AMP AB STEREO 2W 16POWERDIP |
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts | 15 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | DIP; 16-PowerDIP | "16-PowerDIP (0.300"", 7.62mm)" | Rail/Tube | 16-DIP (0.300, 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) |