Amplifier IC 1-Channel (Mono) Class AB 8-Mini DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 054085-TDA7267T
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-Mini DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 18 V
Alternative Parts (Cross-Reference): TDA7267; E-TDA7267; TDA7267T;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
2W, 1 CHANNEL, AUDIO AMPLIFIER, PDIP8, ROHS COMPLIANT, DIP-8 Product overview: TDA7267T from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7267T can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-Mini DIP
IC AMP CLSS AB MONO 2W 8MINI DIP
IC AMP CLSS AB MONO 2W 8MINI DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-8958-5-ND | 054085-TDA7267T | 742-TDA7267T | TDA7267T | TDA7267T | TDA7267T |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7267T | 2W DIP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |