Amplifier IC 1-Channel (Mono) Class AB 16-PowerDIP
3W, 1 CHANNEL, AUDIO AMPLIFIER, PDIP16, POWER, DIP-16 Product overview: TDA7267A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7267A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1106558-TDA7267A
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 8 Ohm
Family Name: TDA7267
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PowerDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 5 V to 18 V
Introduction Date: June 17, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC AMP AB MONO 3W 16POWERDIP
IC AMP AB MONO 3W 16POWERDIP
IC AMP AB MONO 3W 16POWERDIP
Amplifier IC 1-Channel (Mono) Class AB 16-PowerDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-3962-5-ND | 742-TDA7267A | 1106558-TDA7267A | TDA7267A | TDA7267A | TDA7267A | TDA7267A |
| Product Name | Audio Amplifiers | 3W DIP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7267A | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 5 to 18 volts | 15 volts | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |