Manufacturer: STMicroelectronics
Win Source Part Number: 037981-TDA7266SA
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Clipwatt
Dimension: Clipwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
7W 2-Ch Audio Amp IC, 26dB Gain, 18V Max, 8R Load, TH Product overview: TDA7266SA from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266SA can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 7W 15CLIPWATT
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
IC AMP AB STEREO 7W 15CLIPWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 037981-TDA7266SA | 742-TDA7266SA | TDA7266SA | TDA7266SA | TDA7266SA |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7266SA | 7W 18V Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3 to 18 volts | 11 volts | 18 to 3 volts | 3 to 18 volts | |
| Output Power | 7 watts | 7 watts | 7 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class A; Class AB | Class AB |