Manufacturer: STMicroelectronics
Win Source Part Number: 1106557-TDA7266S
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
5W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT-15 Product overview: TDA7266S from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266S can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 5W 15MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
IC AMP AB STEREO 5W 15MULTIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1106557-TDA7266S | 497-3670-ND | 742-TDA7266S | TDA7266S | TDA7266S | TDA7266S |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7266S | Audio Amplifiers | Dual 5W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 11 volts | 3 to 18 volts | 18 to 3 volts | |
| Output Power | 5 watts | 5 watts | 5 watts | 5 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |