Manufacturer: STMicroelectronics
Win Source Part Number: 037965-TDA7266P13TR
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 4W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSSO-24
Dimension: 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 3.5 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
3 W + 3 W dual bridge amplifier Product overview: TDA7266P13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266P13TR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB PowerSSO-24
Audio Amplifiers Dual Bridge AMP 3W 3.5V to 12V
IC AMP AB STEREO 4W POWERSSO-24
IC AMP AB STEREO 4W POWERSSO-24
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 037965-TDA7266P13TR | 742-TDA7266P13TR | TDA7266P13TR | TDA7266P13TR | TDA7266P13TR | TDA7266P13TR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7266P13TR | Dual 3 W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3.5 to 12 volts | 9 volts | 3.5 to 12 volts | 12 to 3.5 volts | ||
| Output Power | 4 watts | 4 watts | 4 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Operation Class | Class A; Class AB | Class AB |