3 W + 3 W dual bridge amplifier Product overview: TDA7266P from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266P can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038403-TDA7266P
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 4W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSSO-24
Dimension: 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 3.5 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Audio Amplifiers 3 3W Dual Bridge AMP 3.5 - 12V B12011
3 W + 3 W DUAL BRIDGE AMPLIFIER
Amplifier IC 2-Channel (Stereo) Class AB PowerSSO-24
3 W + 3 W DUAL BRIDGE AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7266P | 038403-TDA7266P | TDA7266P | TDA7266P | TDA7266P | TDA7266P |
| Product Name | Dual 3 W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7266P | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 9 volts | 3.5 to 12 volts | 12 to 3.5 volts | 3.5 to 12 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | PowerSSO-24 | 24-PowerBSOP (0.295, 7.50mm Width) | SOP; 24-PowerBSOP (0.295\", 7.50mm Width) |