Manufacturer: STMicroelectronics
Win Source Part Number: 089304-TDA7266M
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 7W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Audio Amp Speaker 1-CH Mono 7W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube Product overview: TDA7266M from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266M can be used for catalog matching and distributor lookup.
AMPLIFIER, CLASS AB, 7W, MULTIWATT-15; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:7W; Supply Voltage Range:3V to 18V; Amplifier Case Style:Multiwatt; No. of Pins:15Pins; Load Impedance:8ohm; Product Range:-; MSL:- RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Audio Amplifiers 7W MONO BRIDGE AMP
IC AMP AB MONO 7W 15MULTIWATT
IC AMP AB MONO 7W 15MULTIWATT
IC AMP AB MONO 7W 15MULTIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 089304-TDA7266M | 497-15608-ND | 742-TDA7266M | 18AC7830 | TDA7266M | TDA7266M | TDA7266M | TDA7266M | TDA7266M |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7266M | Audio Amplifiers | 7W Audio Amplifier | Amplifier, Class Ab, 7W, Multiwatt-15; Amplifier Class Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 11 volts | 3 to 18 volts | 18 to 3 volts | ||||
| Output Power | 7 watts | 7 watts | 7 watts | 7 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | 15-Multiwatt | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Rail/Tube | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) |