Manufacturer: STMicroelectronics
Win Source Part Number: 032066-TDA7266D13TR
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-20
Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 3.5 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
5 W + 5 W dual bridge amplifier Product overview: TDA7266D13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266D13TR can be used for catalog matching and distributor lookup.
DUAL BRIDGE AMPLIFIER, AB, 0 TO 70DEG C ROHS COMPLIANT: YES
IC AMP AB STEREO 5W POWERSO-20
Audio Amplifiers 7+7W DUAL BRIDGE AMP
IC AMP AB STEREO 5W POWERSO-20
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
IC AMP AB STEREO 5W POWERSO-20
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 032066-TDA7266D13TR | 497-8864-2-ND | 742-TDA7266D13TR | 69AH2950 | TDA7266D13TR | TDA7266D13TR | TDA7266D13TR | TDA7266D13TR | TDA7266D13TR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7266D13TR | Audio Amplifiers | Dual 5 W Audio Amplifier | Dual Bridge Amplifier, Ab, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3.5 to 12 volts | 3.5 to 12 volts | 9.5 volts | 12 to 3.5 volts | 3.5 to 12 volts | ||||
| Output Power | 5 watts | 5 watts | 5 watts | 5 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | PowerSO-20 | SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad | Surface Mount |