Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
2-Ch 5W Audio Amp IC, 26dB Gain, 3.5-12V, 8R Load, SM Product overview: TDA7266D from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 12V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266D can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-20
IC AMP AB STEREO 5W POWERSO-20
IC AMP AB STEREO 5W POWERSO-20
IC AMP AB STEREO 5W POWERSO-20
Audio Amplifiers DUAL BRDGE AMPLIFIER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-4024-5-ND | 742-TDA7266D | TDA7266D | TDA7266D | TDA7266D | TDA7266D | TDA7266D |
| Product Name | Audio Amplifiers | 5W 12V Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 3.5 to 12 volts | 9.5 volts | 3.5 to 12 volts | 12 to 3.5 volts | |||
| Output Power | 5 watts | 5 watts | 5 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |