7W Dual Bridge Audio Amp, 2 Ch, 26dB Gain, 18V Product overview: TDA7266 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 7W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7266 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 090454-TDA7266
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7W x 2 @ 8 Ohm
Family Name: TDA7266
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TA8210AH(KIA6210AH; TA8210AHQ(H); TA8210AHQ(HNMK); TA8210AHQ(MATUTU);
Introduction Date: February 19, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
7W+7W Dual Bridge Amplifier Multiwatt15
7W+7W Dual Bridge Amplifier Multiwatt15
7W+7W Dual Bridge Amplifier Multiwatt15
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
IC AMP AB STEREO 7W 15MULTIWATT
Audio Amplifiers 7W Dual Bridge Amp
IC AMP AB STEREO 7W 15MULTIWATT
IC AMP AB STEREO 7W 15MULTIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-TDA7266 | 090454-TDA7266 | 6867402P | 6867402 | 497-3669-ND | TDA7266 | TDA7266 | TDA7266 | TDA7266 | TDA7266 |
| Product Name | Dual 7W 18V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7266 | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 11 volts | 3 to 18 volts | 11 volts | 3 to 18 volts | 3 to 18 volts | 18 to 3 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | Rail/Tube | 15-Multiwatt | Multiwatt | Multiwatt v | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Through Hole | ||
| Output Power | 7 watts | 7 watts | 7 watts | 7 watts |