25 W + 25 W stereo amplifier with mute and standby Product overview: TDA7265A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7265A can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 1266150-TDA7265A
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 11-Multiwatt
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7265
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V ~ 25V
Max Output Power x Channels at Load: 25W x 2 at 8Ohm
IC AMP AB STEREO 25W 11MULTIWATT
IC AMP AB STEREO 25W 11MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
Audio Amplifiers 25 25W STEREO AMP Mute ST-BY AB DUAL
双声道 25Wx2@8Ω AB类功放 Multiwatt-11 Audio Power OpAmps ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 742-TDA7265A | 497-11950-5-ND | 1266150-TDA7265A | TDA7265A | TDA7265A | TDA7265A | TDA7265A | TDA7265A |
| Product Name | 25 W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7265A | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps |
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Package Type | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | ||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 5 to 25 volts | 5 to 25 volts | 25 to 5 volts | 5 to 25 volts | 5 to 25 volts |