Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STEREO 25W 11MULTIWATT
IC AMP AB STEREO 25W 11MULTIWATT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7264A-ND | TDA7264A | TDA7264A | TDA7264A |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 5 to 22.5 volts | 5 to 22.5 volts | 22.5 to 5 volts | |
| Output Power | 25 watts | 25 watts | 25 watts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |