Amplifier IC 2-Channel (Stereo) Class AB 8-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 032064-TDA7264
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-Multiwatt
Dimension: Multiwatt-8 (Straight Leads)
Supply Voltage - Operating: ±5 V to 22.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
25W Stereo Audio Amplifier IC, Dual Supply, 30dB Gain Product overview: TDA7264 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7264 can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 25W 8MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 8-Multiwatt
Audio Amplifiers 25W Stereo Amplifier
Audio Power Amplifier, 0 C, Multiwatt, 70 C RoHS Compliant: Yes
IC AMP AB STEREO 25W 8MULTIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-3959-5-ND | 032064-TDA7264 | 742-TDA7264 | TDA7264 | TDA7264 | TDA7264 | 14T6528 | TDA7264 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7264 | Dual 25W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Power Amplifier, 0 C, Multiwatt, 70 C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 5 to 22.5 volts | 5 to 22.5 volts | ? to 22.5 volts | 5 to 22.5 volts | 22.5 to 5 volts | |||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |