12W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, CLIPWATT-11 Product overview: TDA7263 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7263 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 141996-TDA7263
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 11-Clipwatt
Dimension: Clipwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 11-Clipwatt
Amplifier IC 2-Channel (Stereo) Class AB 11-Clipwatt
IC AMP AB STEREO 12W 11CLIPWATT
IC AMP AB STEREO 12W 11CLIPWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7263 | 141996-TDA7263 | 497-3958-5-ND | TDA7263 | TDA7263 | TDA7263 |
| Product Name | Dual 12W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7263 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 28 volts | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 30 to 10 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | 11-Clipwatt | Clipwatt-11 (Vertical, Bent and Staggered Leads) | Clipwatt-11 (Vertical, Bent and Staggered Leads) |