Amplifier IC 1-Channel (Mono) Class AB 8-Multiwatt
32W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM8, MULTIWATT-8 Product overview: TDA7261 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7261 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054084-TDA7261
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 32W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-Multiwatt
Dimension: Multiwatt-8 (Straight Leads)
Supply Voltage - Operating: 10 V to 45 V, ±5 V to 22.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 8-Multiwatt
IC AMP AB MONO 32W 8MULTIWATT
IC AMP AB MONO 32W 8MULTIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7261-ND | 742-TDA7261 | 054084-TDA7261 | TDA7261 | TDA7261 | TDA7261 |
| Product Name | Audio Amplifiers | 32W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7261 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 10 to 45 volts | 50 volts | 10 to 45 volts | 10 to 22.5 volts | 22.5 to 10 volts | |
| Output Power | 32 watts | 32 watts | 32 watts | 32 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |