Manufacturer: STMicroelectronics
Win Source Part Number: 054083-TDA7253
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 11-Clipwatt
Dimension: Clipwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 10 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
10W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, CLIPWATT-11 Product overview: TDA7253 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7253 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 11-Clipwatt
IC AMP AB MONO 10W 11CLIPWATT
IC AMP AB MONO 10W 11CLIPWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 054083-TDA7253 | 742-TDA7253 | TDA7253 | TDA7253 | TDA7253 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7253 | 10W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 32 volts | 28 volts | 10 to 32 volts | 32 to 10 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class A; Class AB | Class AB |