Manufacturer: STMicroelectronics
Win Source Part Number: 118659-TDA7240AV
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 7-HEPTAWATT
Dimension: Heptawatt-7 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
20W, 1 CHANNEL, AUDIO AMPLIFIER, ZFM7, HEPTAWATT V-7 Product overview: TDA7240AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7240AV can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
IC AMP AB MONO 20W 7HEPTAWATT
IC AMP AB MONO 20W 7HEPTAWATT
AUDIO POWER AMPLIFIER, AB, 20W, HEPTAWATTV-7; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:20W; Supply Voltage Range:18V; Amplifier Case Style:Heptawatt V; No. of Pins:7Pins; Load Impedance:4ohm; Product Range:-; MSL:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 118659-TDA7240AV | 497-2168-5-ND | 742-TDA7240AV | TDA7240AV | TDA7240AV | TDA7240AV | 89K1051 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7240AV | Audio Amplifiers | 20W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, Ab, 20W, Heptawattv-7; Amplifier Class Stmicroelectronics |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 18 volts | |
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||
| Package Type | 7-HEPTAWATT | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Rail/Tube | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Heptawatt-7 (Vertical, Bent and Staggered Leads) |