1.8W, 1 CHANNEL, AUDIO AMPLIFIER, PDIP8, MINI, DIP-8 Product overview: TDA7235 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7235 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266144-TDA7235
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 1.8 V ~ 24 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 1.8W x 1 @ 8 Ohm
Family Name: TDA7235
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-Mini DIP
Alternative Parts (Cross-Reference): AN17809A; TA8213K; TFA9841J/N1;
Introduction Date: May 26, 1997
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC AMP AB MONO 1.8W 8MINI DIP
Amplifier IC 1-Channel (Mono) Class AB 8-Mini DIP
IC AMP AB MONO 1.8W 8MINI DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7235 | 1266144-TDA7235 | TDA7235 | TDA7235 | TDA7235 |
| Product Name | 1.8W DIP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7235 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 18 volts | 1.8 to 24 volts | 24 to 1.8 volts | 1.8 to 24 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | Rail/Tube | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |